LINEAR VOLTAGE REGULATORS LOW CU Product overview: LM317DCYR from UMW is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317DCYR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A SOT-223
IC REG LIN POS ADJ 1.5A SOT-223
IC REG LIN POS ADJ 1.5A SOT-223
LINEAR VOLTAGE REGULATORS LOW CU
1.5A Adjustable 1.2V~37V Positive electrode 40V SOT-223-3 Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM317DCYR | 4518-LM317DCYRDKR-ND | LM317DCYR | LM317DCYR |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Output Voltage | 1.2 volts | 1.2 to 37 volts | 1.2 volts | 1.2 to 37 volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 40 volts | 40 volts | 40 volts | 40 volts |