IC REG BUCK 12V 500MA 8SOIC
IC REG BUCK 12V 500MA 8SOIC
IC REG BUCK 12V 500MA 8SOIC
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 4518-LM2674M-12DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 12 volts |