IC REG BUCK 12V 1.5A 8SOP
IC REG BUCK 12V 1.5A 8SOP
IC REG BUCK 12V 1.5A 8SOP
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 12V 1.5A 8SOP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 4518-LM2594HVM-12TR-ND | LM2594HVM-12 | LM2594HVM-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 12 volts | 12 to ? volts | 12 volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |