IC REG BUCK ADJ 3A TO263-5L
IC REG BUCK ADJ 3A TO263-5L
IC REG BUCK ADJ 3A TO263-5L
STEP-DOWN TYPE -40~+125@(TA) 1 S
Buck Switching Regulator IC Positive Adjustable 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 4518-LM2576S-ADJDKR-ND | LM2576S-ADJ | LM2576S-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 37 volts | 37 volts | ? to 37 volts |