IC REG BUCK 15V 3A TO263
IC REG BUCK 15V 3A TO263
IC REG BUCK 15V 3A TO263
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 4518-LM2576S-15CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA |
| Special Features | Synchronous Rectification |
| Output Voltage | 15 volts |