Step-down type Fixed 12V 40V 3A TO-263-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LM2576S-12 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | TO-263 |
| Output Voltage Type | Fixed |
| Output Voltage | 12 volts |
| Input Voltage | 40 volts |