IC REG BUCK 3A TO263-5L
IC REG BUCK 3A TO263-5L
IC REG BUCK 3A TO263-5L
IC REG BUCK 3A TO263-5L
Buck Switching Regulator IC Positive Fixed 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 4518-LM2576S-12TR-ND | LM2576S-12 | LM2576S-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 12 volts | 12 volts | ? to 12 volts |