IC REG BUCK 12V 2A TO263-5L
IC REG BUCK 12V 2A TO263-5L
IC REG BUCK 12V 2A TO263-5L
IC REG BUCK 12V 2A TO263-5L
Buck Switching Regulator IC Positive Fixed 12V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 4518-LM2575HVS-12CT-ND | LM2575HVS-12 | LM2575HVS-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts |
| IOUT | 2 amps | 2 amps | 2 amps |