IC REG LINEAR 3.3V 1A SOT-223-3L
IC REG LINEAR 3.3V 1A SOT-223-3L
IC REG LINEAR 3.3V 1A SOT-223-3L
SOT223-3L LINEAR VOLTAGE REGULAT Product overview: LD1117-3.3 from UMW is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117-3.3 can be used for catalog matching and distributor lookup.
1A 60dB@(120Hz) Fixed 3.3V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS
SOT223-3L LINEAR VOLTAGE REGULAT
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3L
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-LD1117-3.3DKR-ND | 776-LD1117-3.3 | LD1117-3.3 | LD1117-3.3 | LD1117-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Special Features | Input Overcurrent Protection |