SOT223-3L LINEAR VOLTAGE REGULAT Product overview: LD1117-1.2 from UMW is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117-1.2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A SOT-223-3L
IC REG LINEAR 1.2V 1A SOT-223-3L
IC REG LINEAR 1.2V 1A SOT-223-3L
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
SOT223-3L LINEAR VOLTAGE REGULAT
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD1117-1.2 | 4518-LD1117-1.2CT-ND | LD1117-1.2 | LD1117-1.2 | LD1117-1.2 |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 12 volts | 12 volts | 12 volts | ? to 12 volts |