IC REG LINEAR 9V 1.2A TO220
1.2A Fixed 9V Positive electrode 26V TO-220 Linear Voltage Regulators (LDO) ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-L7809CV-ND | L7809CV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout |
| Output Polarity | Positive | Positive |
| Output Voltage Type | Fixed | Fixed |
| Package Type | TO-220; Other; TO-220-3 | TO-220 |
| Special Features | Over Temperature, Short Circuit |