IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
SOT-89 MONITORS & RESET CIRCUITS Product overview: HT7333-A from UMW is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HT7333-A can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
SOT-89 MONITORS & RESET CIRCUITS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-HT7333-ACT-ND | 776-HT7333-A | HT7333-A | HT7333-A |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOT-89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed | |
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |