The FDP045N10A is a 100V N-channel MOSFET designed for high-current switching applications with low on-resistance and fast switching performance. It is packaged in a TO-220 case, measuring up to 10.3 mm in height, 16.2 mm in width, and 13.6 mm in length. The device has a continuous drain current rating of 120 A limited by packaging, with a maximum pulsed drain current of 656 A. Its on-resistance is 3.8 mΩ at 10 V gate voltage, with a total gate charge of 54 nC. The MOSFET meets RoHS standards and has a junction-to-case thermal resistance of 0.57 °C/W. The device is rated for a maximum junction temperature of 175 °C and a maximum lead temperature of 300 °C for soldering. Its avalanche energy rating is 637 mJ.
MOSFET N-CH 100V 120A TO220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-FDP045N10A-ND |
| Product Name | Single FETs, MOSFETs |