IC REG LINEAR POS ADJ 1A TO252
IC REG LINEAR POS ADJ 1A TO252
IC REG LINEAR POS ADJ 1A TO252
IC LDO REG ADJ 1A TO252 Product overview: AMS1117CD-ADJ from UMW is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AMS1117CD-ADJ can be used for catalog matching and distributor lookup.
75dB@(120Hz) 1A Adjustable 1.25V~10.8V Positive electrode 12V TO-252-2 Linear Voltage Regulators (LDO) ROHS
TO-252-3L LINEAR VOLTAGE REGULAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-AMS1117CD-ADJDKR-ND | 776-AMS1117CD-ADJ | AMS1117CD-ADJ | AMS1117CD-ADJ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A TO252 LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | Positive | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Over Temperature |