Youtai Semiconductor Co., Ltd FET, MOSFET Arrays 8205A

Description
MOSFET 2N-CH 20V 5A SOT23-6
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 5A SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 4518-8205ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
4518-8205ATR-ND
FET, MOSFET Arrays 4518-8205ATR-ND
MOSFET 2N-CH 20V 5A SOT23-6

MOSFET 2N-CH 20V 5A SOT23-6

Buy Now Datasheet
FET, MOSFET Arrays - 4518-8205ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
4518-8205ADKR-ND
FET, MOSFET Arrays 4518-8205ADKR-ND
MOSFET 2N-CH 20V 5A SOT23-6

MOSFET 2N-CH 20V 5A SOT23-6

Buy Now Datasheet
FET, MOSFET Arrays - 4518-8205ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
4518-8205ACT-ND
FET, MOSFET Arrays 4518-8205ACT-ND
MOSFET 2N-CH 20V 5A SOT23-6

MOSFET 2N-CH 20V 5A SOT23-6

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
8205A
Triode/MOS Tube/Transistor >> MOSFETs 8205A
20V 5A 27mΩ@4.5V,5A 830mW 1.2V@250uA 2 N-Channel SOT-23-6 MOSFETs ROHS

20V 5A 27mΩ@4.5V,5A 830mW 1.2V@250uA 2 N-Channel SOT-23-6 MOSFETs ROHS

Supplier's Site Datasheet
Transistors - 8205A - ODG (Origin Data Global)
Shenzhen, China
Transistors
8205A
Transistors 8205A
20V 5A 27mΩ@4.5V,5A 830mW 1.2V@250uA 2 N-Channel SOT-23-6 MOSFETs ROHS

20V 5A 27mΩ@4.5V,5A 830mW 1.2V@250uA 2 N-Channel SOT-23-6 MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 4518-8205ATR-ND 8205A 8205A
Product Name FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Transistors
Package Type SOT23; SOT-23-6 SOT23
Polarity N-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data