IC REG LINEAR 12V 1A TO252
IC REG LINEAR 12V 1A TO252
IC REG LINEAR 12V 1A TO252
80dB@(120Hz) Fixed 12V Positive electrode 35V TO-252-2 Linear Voltage Regulators (LDO) ROHS
80dB@(120Hz) Fixed 12V Positive electrode 35V TO-252-2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-78M12CT-ND | 78M12 | 78M12 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Special Features | Over Temperature, Short Circuit |