IC REG LINEAR 15V 100MA SOT89-3
IC REG LINEAR 15V 100MA SOT89-3
IC REG LINEAR 15V 100MA SOT89-3
SOT-89 Linear Voltage Regulators (LDO) ROHS
300mA 39dB@(120Hz) Fixed 15V 35V SOT-89 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-78L15CT-ND | 78L15 | 78L15 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-243AA | SOT89 | |
| Special Features | Input Overcurrent Protection |