SOT-89 LINEAR VOLTAGE REGULATORS Product overview: 78L06-300 from UMW is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-78L06-300 can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 100MA SOT89-3
IC REG LINEAR 6V 100MA SOT89-3
IC REG LINEAR 6V 100MA SOT89-3
SOT-89 LINEAR VOLTAGE REGULATORS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-78L06-300 | 4518-78L06-300DKR-ND | 78L06-300 |
| Product Name | SOT-89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed |
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA |
| Output Voltage | 6 volts | 6 volts | 6 volts |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 30 volts | 30 volts | 30 volts |