IC REG LINEAR 5V 100MA SOT89
IC REG LINEAR 5V 100MA SOT89
IC REG LINEAR 5V 100MA SOT89
49DB@(120HZ) 100MA 1.7V@(40MA) F Product overview: 78L05 from UMW is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.7V, 40MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, 1.7V, 40MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-78L05 can be used for catalog matching and distributor lookup.
49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
49DB@(120HZ) 100MA 1.7V@(40MA) F
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-78L05TR-ND | 776-78L05 | 78L05 | 78L05 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100MA 1.7V 40MA Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed |
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89 | Other; TO-243AA |
| Special Features | Input Overcurrent Protection |