IC REG LINEAR 5V 1A TO252
IC REG LINEAR 5V 1A TO252
IC REG LINEAR 5V 1A TO252
80dB@(120Hz) 1A Fixed 5V 35V TO-252-2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-78D05LDKR-ND | 78D05L |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Special Features | Over Temperature, Short Circuit |