- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.602GHz -165dBm 460.8kbps Not Included
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.602GHz -165dBm 460.8kbps Not Included
RF RECEIVER GNSS/GPS MODULE 1009
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 3155-YIC31009EBGGTR-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Technology | GPS |
| Operating Frequency | 1561 to 1602 MHz |
| Bias Current | 38 mA |