YIC International Co., Limited RF Antennas ATIGG2540

Description
1.575GHz, 1.6085GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.602GHz ~ 1.615GHz 2dBi IPEX MHF Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.6085GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.602GHz ~ 1.615GHz 2dBi IPEX MHF Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3155-ATIGG2540-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.6085GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.602GHz ~ 1.615GHz 2dBi IPEX MHF Surface Mount

1.575GHz, 1.6085GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.602GHz ~ 1.615GHz 2dBi IPEX MHF Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3155-ATIGG2540-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1608.5 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details