YIC International Co., Limited Crystals 4M20P2/49SMT

Description
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3155-4M20P2/49SMTTR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 3155-4M20P2/49SMTCT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 3155-4M20P2/49SMTDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4MHZ 20PF SMD

CRYSTAL 4MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3155-4M20P2/49SMTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - XC574CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers