YIC International Co., Limited Crystals 27M8PI/XT214-10

Description
27MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3155-27M8PI/XT214-10TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3155-27M8PI/XT214-10CT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3155-27M8PI/XT214-10DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 27MHZ 8PF SMD 2.0X1.6MM

CRYSTAL 27MHZ 8PF SMD 2.0X1.6MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3155-27M8PI/XT214-10TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-110.5-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers