ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.
. Made from High Speed Steel, 3.125 in long and TiN coated.
| Reid Supply | |
|---|---|
| Product Category | Drill Bits |
| Product Number | YG1-D1GP138233 |
| Product Name | Jobber Drill |
| Units | Wire Gauge |
| Drill Type | Jobber |
| Designation | #24 |
| Angle | 135 degrees |