YG-1 Tool Company Jobber Drill 1013942

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 4.5000 in long and Balinit® Hardlube coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 4.5000 in long and Balinit® Hardlube coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1013942 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1013942
Jobber Drill 1013942
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 4.5000 in long and Balinit® Hardlube coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from , 4.5000 in long and Balinit® Hardlube coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013942
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.563 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.201 inch (5.1 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 003570 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Hole Saw - 35-344 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.812 inch (20.6 mm)
View Details