Yaskawa America, Inc. - Drives Division Z1000 Configured AC Drive Z1C1B004

Description
1 - 500 HP HVAC-Specific AC Drive with Disconnect Switch The Z1000 Configured package provides a Z1000 Drive in a NEMA 1 (uL Type 1), NEMA 12 (uL Type 12), or NEMA 3R (uL Type 3R) enclosure, with space for several commonly used options, such as reactors, fuses, circuit breakers, etc. The Z1000 Configured has been designed for flexibility in providing the features and options commonly demanded by HVAC control designers. The Z1000 Configured is BTL listed, view listing. This Configured package is designed for tough environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection. The Z1000 Configured supports a variety of communication protocols. Input "non-fused" disconnect is standard.
Request a Quote Datasheet
Description
1 - 500 HP HVAC-Specific AC Drive with Disconnect Switch The Z1000 Configured package provides a Z1000 Drive in a NEMA 1 (uL Type 1), NEMA 12 (uL Type 12), or NEMA 3R (uL Type 3R) enclosure, with space for several commonly used options, such as reactors, fuses, circuit breakers, etc. The Z1000 Configured has been designed for flexibility in providing the features and options commonly demanded by HVAC control designers. The Z1000 Configured is BTL listed, view listing. This Configured package is designed for tough environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection. The Z1000 Configured supports a variety of communication protocols. Input "non-fused" disconnect is standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1000 Configured AC Drive - Z1C1B004 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
Z1000 Configured AC Drive
Z1C1B004
Z1000 Configured AC Drive Z1C1B004
1 - 500 HP HVAC-Specific AC Drive with Disconnect Switch The Z1000 Configured package provides a Z1000 Drive in a NEMA 1 (uL Type 1), NEMA 12 (uL Type 12), or NEMA 3R (uL Type 3R) enclosure, with space for several commonly used options, such as reactors, fuses, circuit breakers, etc. The Z1000 Configured has been designed for flexibility in providing the features and options commonly demanded by HVAC control designers. The Z1000 Configured is BTL listed, view listing. This Configured package is designed for tough environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection. The Z1000 Configured supports a variety of communication protocols. Input "non-fused" disconnect is standard.

1 - 500 HP HVAC-Specific AC Drive with Disconnect Switch
The Z1000 Configured package provides a Z1000 Drive in a NEMA 1 (uL Type 1), NEMA 12 (uL Type 12), or NEMA 3R (uL Type 3R) enclosure, with space for several commonly used options, such as reactors, fuses, circuit breakers, etc. The Z1000 Configured has been designed for flexibility in providing the features and options commonly demanded by HVAC control designers. The Z1000 Configured is BTL listed, view listing.
This Configured package is designed for tough environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
The Z1000 Configured supports a variety of communication protocols. Input "non-fused" disconnect is standard.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Z1C1B004
Product Name Z1000 Configured AC Drive
Setup Control Panel
Configuration Stand Alone
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

240V, 3-Phase, IP20/Protected Chassis with UL Type 1 Kit -  - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Fullfeatured AC Drive - CIMR-AU4A1200AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UD6DA058ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
A1000 Fullfeatured AC Drive - CIMR-AU4A0011FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details