Yaskawa America, Inc. - Drives Division U1000 Industrial Configured UL Type 1 Package U1E1B302

Description
Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.
Request a Quote Datasheet
Description
Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
U1000 Industrial Configured UL Type 1 Package - U1E1B302 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
U1000 Industrial Configured UL Type 1 Package
U1E1B302
U1000 Industrial Configured UL Type 1 Package U1E1B302
Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.

Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.

Supplier's Site Datasheet
U1000 Industrial Configured UL Type 1 - U1E1B302 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
U1000 Industrial Configured UL Type 1
U1E1B302
U1000 Industrial Configured UL Type 1 U1E1B302
Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 Industrial MATRIX Drive in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.

Low Harmonic, Regenerative Industrial Applications Drive

The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 Industrial MATRIX Drive in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives AC Motor Drives
Product Number U1E1B302 U1E1B302
Product Name U1000 Industrial Configured UL Type 1 Package U1000 Industrial Configured UL Type 1
Product Regenerative Regenerative
Setup Control Panel
Configuration Panel Mount
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU DeviceNet; Ethernet; PROFIBUS; RS422; RS485
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

480V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UD6DA440ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
L1000E Commercial Drive - CIMR-LE4A0030 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
FP605 Series AC Drives - Fan & Pump Drives - 240V, 3-Phase, IP20/Protected Chassis -  - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction
Setup Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication Standard: Modbus RTU, RS-485, 115 kbpsOptional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details