Yaskawa America, Inc. - Drives Division 208V UL Type 12 Configured Models Q6C2D024

Description
1 HP to 600 HP Configured Packages The iQpump605 Enclosed Configured package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment. iQpump605 Enclosed Configured - Overview The iQpump605 configured package is a flexible, sustainable, and easy-to-use pump drive. Package Features Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor1 Input Reactor2 Output Reactor2 Space Heater1 50 °C ambient1 Motor Output Terminal Block Pre-engineered Package Control Options EtherNet/IP Profibus BACnet MSTP LonWorks Ethernet (Modbus TCP/IP) Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window1 Custom Nameplates Start & Stop Push Buttons Run (Green) & Stop (Red) Pilot Lights Fault Pilot Light (Red) Hand-Off-Auto (HOA) Switch Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Multiplexing for pump systems Footnotes UL Type 3R packages only. Option H may be substituted for option R for 240 V packages up to 150 HP, and 480 V packages up to 600 HP. The iQpump605 supports two option cards. A package may consist of one network option and one digital/analog output option card. Option N and E are not supported at the same time even if the network option is not used.
Request a Quote Datasheet
Description
1 HP to 600 HP Configured Packages The iQpump605 Enclosed Configured package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment. iQpump605 Enclosed Configured - Overview The iQpump605 configured package is a flexible, sustainable, and easy-to-use pump drive. Package Features Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor1 Input Reactor2 Output Reactor2 Space Heater1 50 °C ambient1 Motor Output Terminal Block Pre-engineered Package Control Options EtherNet/IP Profibus BACnet MSTP LonWorks Ethernet (Modbus TCP/IP) Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window1 Custom Nameplates Start & Stop Push Buttons Run (Green) & Stop (Red) Pilot Lights Fault Pilot Light (Red) Hand-Off-Auto (HOA) Switch Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Multiplexing for pump systems Footnotes UL Type 3R packages only. Option H may be substituted for option R for 240 V packages up to 150 HP, and 480 V packages up to 600 HP. The iQpump605 supports two option cards. A package may consist of one network option and one digital/analog output option card. Option N and E are not supported at the same time even if the network option is not used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
208V UL Type 12 Configured Models - Q6C2D024 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
208V UL Type 12 Configured Models
Q6C2D024
208V UL Type 12 Configured Models Q6C2D024
1 HP to 600 HP Configured Packages The iQpump605 Enclosed Configured package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment. iQpump605 Enclosed Configured - Overview The iQpump605 configured package is a flexible, sustainable, and easy-to-use pump drive. Package Features Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor1 Input Reactor2 Output Reactor2 Space Heater1 50 °C ambient1 Motor Output Terminal Block Pre-engineered Package Control Options EtherNet/IP Profibus BACnet MSTP LonWorks Ethernet (Modbus TCP/IP) Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window1 Custom Nameplates Start & Stop Push Buttons Run (Green) & Stop (Red) Pilot Lights Fault Pilot Light (Red) Hand-Off-Auto (HOA) Switch Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Multiplexing for pump systems Footnotes UL Type 3R packages only. Option H may be substituted for option R for 240 V packages up to 150 HP, and 480 V packages up to 600 HP. The iQpump605 supports two option cards. A package may consist of one network option and one digital/analog output option card. Option N and E are not supported at the same time even if the network option is not used.

1 HP to 600 HP Configured Packages

The iQpump605 Enclosed Configured package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment.


iQpump605 Enclosed Configured - Overview


The iQpump605 configured package is a flexible, sustainable, and easy-to-use pump drive.

Package Features

Drives for Every Environment

  • UL Type 1 Enclosure
  • UL Type 12 Enclosure
  • UL Type 3R Enclosure

Flexible Solution

  • -10°C to +40°C ambient
  • 50°C ambient option (UL Type 3R only)
  • Freestanding leg kits (UL Type 3R only)
  • Common power & Control options

Pre-engineered Package Power Options

  • Lockable Circuit Breaker
  • Surge Surpressor1
  • Input Reactor2
  • Output Reactor2
  • Space Heater1
  • 50 °C ambient1
  • Motor Output Terminal Block

Pre-engineered Package Control Options

  • EtherNet/IP
  • Profibus
  • BACnet MSTP
  • LonWorks
  • Ethernet (Modbus TCP/IP)
  • Digital Output Expansion Card
  • Analog Output Expansion Card
  • Keypad Viewing Window1
  • Custom Nameplates
  • Start & Stop Push Buttons
  • Run (Green) & Stop (Red) Pilot Lights
  • Fault Pilot Light (Red)
  • Hand-Off-Auto (HOA) Switch
  • Speed Potentiometer

Drive Features

Sustainable

  • 10-year maintenance-free operation
  • Compliance with global certifications and standards
  • Built-in line impedance for harmonic reduction
  • Conformal coating for circuit board protection

Quick and Easy Set-Up

  • Simple steps for efficient commissioning
  • Safe programming without main three-phase power
  • Operates induction, permanent magnet, and synchronous reluctance motors
  • DriveWizard® Mobile app for drive management on smart mobile devices

Simple Operation

  • High-visibility status ring
  • 32-character keypad with LCD display and tactile buttons
  • Compatible with all major network communication protocols
  • Easy maintenance with embedded Functional Safety

Advanced Pump Control

  • Fast and easy pump setup
  • Easy to understand pump terminology
  • Application presets for faster setup
  • Advanced pump protection features
  • Multiplexing for pump systems

Footnotes

  1. UL Type 3R packages only.
  2. Option H may be substituted for option R for 240 V packages up to 150 HP, and 480 V packages up to 600 HP.
  3. The iQpump605 supports two option cards. A package may consist of one network option and one digital/analog output option card. Option N and E are not supported at the same time even if the network option is not used.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q6C2D024
Product Name 208V UL Type 12 Configured Models
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

MV1000 Medium Voltage Drive - CIMR-MV2UF6FA100ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 6600 volts
View Details
A1000 Fullfeatured AC Drive - CIMR-AU2A0069FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
A1000 Fullfeatured AC Drive - CIMR-AU4A0930AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UD6DA220ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details