Yaskawa America, Inc. - Drives Division U1000 iQpump Configured Q1E3B040

Description
The configured package provides a U1000 iQpump drive containing pump application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 3R enclosure. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. Feature Highlights Low input distortion across a wide load and speed range IEEE-519 Compliant (<5% THD) Eco-Mode to achieve near across-the-line THD High Efficiency Design provides extra energy savings as compared to other low harmonic solutions Near Unity True Power Factor at full load 0.98 Displacement Power Factor throughout entire load and speed range Integrated Input Fusing Compact Design High Reliability with an MTBF of 28 Years Embedded real time clock for event stamping High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds Motor Auto-tuning Multi-language LCD display, with Hand/Off/Auto and Copy function DriveWizard® Software Embedded Timer Functions for Starting, Stopping and Speed Changes Start into spinning load (speed search) Both Induction and Permanent Magnet Motor Control
Request a Quote Datasheet
Description
The configured package provides a U1000 iQpump drive containing pump application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 3R enclosure. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. Feature Highlights Low input distortion across a wide load and speed range IEEE-519 Compliant (<5% THD) Eco-Mode to achieve near across-the-line THD High Efficiency Design provides extra energy savings as compared to other low harmonic solutions Near Unity True Power Factor at full load 0.98 Displacement Power Factor throughout entire load and speed range Integrated Input Fusing Compact Design High Reliability with an MTBF of 28 Years Embedded real time clock for event stamping High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds Motor Auto-tuning Multi-language LCD display, with Hand/Off/Auto and Copy function DriveWizard® Software Embedded Timer Functions for Starting, Stopping and Speed Changes Start into spinning load (speed search) Both Induction and Permanent Magnet Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
U1000 iQpump Configured - Q1E3B040 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
U1000 iQpump Configured
Q1E3B040
U1000 iQpump Configured Q1E3B040
The configured package provides a U1000 iQpump drive containing pump application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 3R enclosure. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. Feature Highlights Low input distortion across a wide load and speed range IEEE-519 Compliant (<5% THD) Eco-Mode to achieve near across-the-line THD High Efficiency Design provides extra energy savings as compared to other low harmonic solutions Near Unity True Power Factor at full load 0.98 Displacement Power Factor throughout entire load and speed range Integrated Input Fusing Compact Design High Reliability with an MTBF of 28 Years Embedded real time clock for event stamping High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds Motor Auto-tuning Multi-language LCD display, with Hand/Off/Auto and Copy function DriveWizard® Software Embedded Timer Functions for Starting, Stopping and Speed Changes Start into spinning load (speed search) Both Induction and Permanent Magnet Motor Control

The configured package provides a U1000 iQpump drive containing pump application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 3R enclosure. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage.

Feature Highlights

  • Low input distortion across a wide load and speed range
  • IEEE-519 Compliant (<5% THD)
  • Eco-Mode to achieve near across-the-line THD
  • High Efficiency Design provides extra energy savings as compared to other low harmonic solutions
  • Near Unity True Power Factor at full load
  • 0.98 Displacement Power Factor throughout entire load and speed range
  • Integrated Input Fusing
  • Compact Design
  • High Reliability with an MTBF of 28 Years
  • Embedded real time clock for event stamping
  • High Carrier Frequency (Low Motor Noise) Capability
  • 0-400 Hz Output Frequency
  • 120% Overload for 60 Seconds
  • Motor Auto-tuning
  • Multi-language LCD display, with Hand/Off/Auto and Copy function
  • DriveWizard® Software
  • Embedded Timer Functions for Starting, Stopping and Speed Changes
  • Start into spinning load (speed search)
  • Both Induction and Permanent Magnet Motor Control
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q1E3B040
Product Name U1000 iQpump Configured
Product Regenerative
Axes 1.0
Setup Control Panel
Communication Ethernet (optional feature)
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0012FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
A1000 Configured AC Drive - A1C5B002 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details
G5HHP High Horsepower AC Drive - BC0800PCZ - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details
L1000E Commercial Drive - CIMR-LE2A0059 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details