The configured package provides a U1000 iQpump drive containing pump application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 3R enclosure. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage.
Feature Highlights
Low input distortion across a wide load and speed range
IEEE-519 Compliant (<5% THD)
Eco-Mode to achieve near across-the-line THD
High Efficiency Design provides extra energy savings as compared to other low harmonic solutions
Near Unity True Power Factor at full load
0.98 Displacement Power Factor throughout entire load and speed range
Integrated Input Fusing
Compact Design
High Reliability with an MTBF of 28 Years
Embedded real time clock for event stamping
High Carrier Frequency (Low Motor Noise) Capability
0-400 Hz Output Frequency
120% Overload for 60 Seconds
Motor Auto-tuning
Multi-language LCD display, with Hand/Off/Auto and Copy function
DriveWizard® Software
Embedded Timer Functions for Starting, Stopping and Speed Changes
Start into spinning load (speed search)
Both Induction and Permanent Magnet Motor Control
The configured package provides a U1000 iQpump drive containing pump application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 3R enclosure. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage.
Feature Highlights
- Low input distortion across a wide load and speed range
- IEEE-519 Compliant (<5% THD)
- Eco-Mode to achieve near across-the-line THD
- High Efficiency Design provides extra energy savings as compared to other low harmonic solutions
- Near Unity True Power Factor at full load
- 0.98 Displacement Power Factor throughout entire load and speed range
- Integrated Input Fusing
- Compact Design
- High Reliability with an MTBF of 28 Years
- Embedded real time clock for event stamping
- High Carrier Frequency (Low Motor Noise) Capability
- 0-400 Hz Output Frequency
- 120% Overload for 60 Seconds
- Motor Auto-tuning
- Multi-language LCD display, with Hand/Off/Auto and Copy function
- DriveWizard® Software
- Embedded Timer Functions for Starting, Stopping and Speed Changes
- Start into spinning load (speed search)
- Both Induction and Permanent Magnet Motor Control