Yaskawa America, Inc. - Drives Division iQpump1000 Configured Drive Q1C1A154

Description
Configured Product for iQpump1000 Drive The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UIL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection. Features Highlights Ratings: 1 to 150 HP; 240VAC 1 to 500 HP; 480VAC 1 to 250 HP; 600VAC Ratings: 50 to 500 HP, 480VAC Ambient service temperature: NEMA 3R: -10°C to 40°C (14°F to 104°F) NEMA 12: -10°C to 40°C (14°F to 104°F) Ambient storage temperature -20°C to 70°C (-4°F to 158°F) Humidity: 0% to 95%, non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input breaker Input disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater
Request a Quote Datasheet
Description
Configured Product for iQpump1000 Drive The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UIL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection. Features Highlights Ratings: 1 to 150 HP; 240VAC 1 to 500 HP; 480VAC 1 to 250 HP; 600VAC Ratings: 50 to 500 HP, 480VAC Ambient service temperature: NEMA 3R: -10°C to 40°C (14°F to 104°F) NEMA 12: -10°C to 40°C (14°F to 104°F) Ambient storage temperature -20°C to 70°C (-4°F to 158°F) Humidity: 0% to 95%, non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input breaker Input disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iQpump1000 Configured Drive - Q1C1A154 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
iQpump1000 Configured Drive
Q1C1A154
iQpump1000 Configured Drive Q1C1A154
Configured Product for iQpump1000 Drive The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UIL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection. Features Highlights Ratings: 1 to 150 HP; 240VAC 1 to 500 HP; 480VAC 1 to 250 HP; 600VAC Ratings: 50 to 500 HP, 480VAC Ambient service temperature: NEMA 3R: -10°C to 40°C (14°F to 104°F) NEMA 12: -10°C to 40°C (14°F to 104°F) Ambient storage temperature -20°C to 70°C (-4°F to 158°F) Humidity: 0% to 95%, non-condensing Altitude: to 1000 meters (3300 feet); higher by derating Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz) UL 508A (Industrial Control Panels) UL, cUL listed NEMA 3R Output cards Network communication cards Input breaker Input disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input breaker Input disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater

Configured Product for iQpump1000 Drive

The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UIL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested.

This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Features

Highlights

  • Ratings: 1 to 150 HP; 240VAC
  • 1 to 500 HP; 480VAC
  • 1 to 250 HP; 600VAC
  • Ratings: 50 to 500 HP, 480VAC
  • Ambient service temperature:
    • NEMA 3R: -10°C to 40°C (14°F to 104°F)
    • NEMA 12: -10°C to 40°C (14°F to 104°F)
  • Ambient storage temperature -20°C to 70°C (-4°F to 158°F)
  • Humidity: 0% to 95%, non-condensing
  • Altitude: to 1000 meters (3300 feet); higher by derating
  • Vibration: 0.33 mm (10 to 20 Hz), 0.22 G (20 to 55 Hz)
  • UL 508A (Industrial Control Panels)
  • UL, cUL listed
  • NEMA 3R
    • Output cards
    • Network communication cards
    • Input breaker
    • Input disconnect
    • Input fuses
    • Line/load reactors
    • Bus reactor (for small HP ratings, see tables)
    • Input filter
    • Door-mounted operator controls
    • Door-mounted keypad viewing window
    • Conventional surge suppressor
    • High energy surge suppressor
    • Over voltage line disconnect
    • Space heater
    • 50°C ambient
  • NEMA 12
    • Output cards
    • Network communication cards
    • Input breaker
    • Input disconnect
    • Input fuses
    • Line/load reactors
    • Bus reactor (for small HP ratings, see tables)
    • Input filter
    • Door-mounted operator controls
  • NEMA 12-Pulse Configured
    • Output cards
    • Network communication cards
    • Input breaker (65k)
    • Input filter
    • Door-mounted operator controls
    • Door-mounted keypad viewing window
    • Conventional surge suppressor
    • High energy surge suppressor
    • Over voltage line disconnect
    • Space heater
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q1C1A154
Product Name iQpump1000 Configured Drive
Communication DeviceNet; Ethernet; PROFIBUS; RS422; RS485; BACnet, APOGEE, Metasys, and Modbus, LonWorks
Unlock Full Specs
to access all available technical data

Similar Products

240V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
480V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
FP605 Series AC Drives - Fan & Pump Drives - 480V, 3-Phase, IP20/Protected Chassis with UL Type 1 Kit -  - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction
Setup Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication Standard: Modbus RTU, RS-485, 115 kbpsOptional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
G5HHP High Horsepower AC Drive - BC0800PCZ - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details