Yaskawa America, Inc. - Drives Division iQpump1000 Bypass Drive Q1B3B077

Description
Bypass Product for iQpump1000 Drive The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind. This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.
Request a Quote
Description
Bypass Product for iQpump1000 Drive The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind. This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iQpump1000 Bypass Drive from Yaskawa America, Inc. is designed for efficient pump control in various applications, including irrigation and industrial systems. It operates within a power range of 1 to 500 horsepower and is available in multiple enclosure types, including NEMA 1, NEMA 12, and NEMA 3R, catering to different environmental conditions. The drive features integrated pump-specific software that simplifies setup and diagnostics, allowing for easy operation with intuitive terminology. It enhances system reliability by matching pump output to process requirements, which can lead to energy savings of 20% to 50%. The iQpump1000 also reduces total system costs by minimizing the need for additional sensors and controls, while its soft start capability helps extend motor life by reducing inrush current. This product is suitable for engineers seeking a robust and user-friendly solution for pump control.

Datasheet Summary
Powered by GS/AI

The iQpump1000 Bypass Drive from Yaskawa America, Inc. is designed for efficient pump control in various applications, including irrigation and industrial systems. It operates within a power range of 1 to 500 horsepower and is available in multiple enclosure types, including NEMA 1, NEMA 12, and NEMA 3R, catering to different environmental conditions. The drive features integrated pump-specific software that simplifies setup and diagnostics, allowing for easy operation with intuitive terminology. It enhances system reliability by matching pump output to process requirements, which can lead to energy savings of 20% to 50%. The iQpump1000 also reduces total system costs by minimizing the need for additional sensors and controls, while its soft start capability helps extend motor life by reducing inrush current. This product is suitable for engineers seeking a robust and user-friendly solution for pump control.

Suppliers

Company
Product
Description
Supplier Links
iQpump1000 Bypass Drive - Q1B3B077 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
iQpump1000 Bypass Drive
Q1B3B077
iQpump1000 Bypass Drive Q1B3B077
Bypass Product for iQpump1000 Drive The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind. This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.

Bypass Product for iQpump1000 Drive
The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind.
This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q1B3B077
Product Name iQpump1000 Bypass Drive
Motor / System Vector Feedback
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other; NEMA 1, 3R, 12, 12-Pulse Enclosures
Communication DeviceNet; Ethernet; RS232; RS485; PROFINET
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U40P71 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
240V, 3-Phase, IP55/UL Type 12 with Switch -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C2B002 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details
480V, 3-Phase, IP55/UL Type 12 with Switch -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details