The iQpump1000 Bypass Drive from Yaskawa America, Inc. is designed for efficient control of various pumping applications, including irrigation and industrial systems. It operates within a power range of 1 to 500 horsepower and is available in multiple enclosure types, including NEMA 1, NEMA 12, and NEMA 3R, catering to different environmental requirements. This drive features integrated pump-specific software that simplifies setup and diagnostics, utilizing intuitive terminology for ease of use. It supports a wide range of applications, including constant pressure and flow control, and is engineered to optimize pump efficiency, thereby reducing energy consumption by 20% to 50%. The iQpump1000 also minimizes system costs by eliminating the need for additional sensors and controls, while providing robust protection features to enhance reliability and longevity. Engineers considering this product will benefit from its user-friendly design, comprehensive software capabilities, and proven reliability in demanding environments.
Bypass Product for iQpump1000 Drive
The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind.
This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | Q1B3B007 |
| Product Name | iQpump1000 Bypass Drive |
| Motor / System | Vector Feedback |
| Setup | Computer; Control Panel; Handheld |
| Features | Self Diagnostics (optional feature); Other; NEMA 1, 3R, 12, 12-Pulse Enclosures |
| Communication | DeviceNet; Ethernet; RS232; RS485; PROFINET |
| Operating Temperature | -10 to 40 C (14 to 104 F) |