Yaskawa America, Inc. - Drives Division Intelligent Pump Drive iQpump Micro

Description
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection. iQpump Micro can also replace rotary phase converters when converting from a single-phase to a three-phase pump motor. Features Three (3) Pump Control Modes: Simplex Control Drive to Drive Multiplexing (Up to 4 Lag Pumps) Pump Down Level Control Pump Specific HOA Operator with Real Time Clock - (Recommended Option: Remote HOA key pad operator) 5-line, 16-character alpha-numeric display with time and date stamping for events, along with timer controls for starting, and stopping. Pre-Configured Pump Application Macros Choose from 4 pre-configured pump application macros allowing for a simple and easy setup by the user or technician. Each application has a dedicated pump quick setup menu allowing for easy parameter entry by following the prompt questions. Selectable and Custom Engineering Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and fl ow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump Alternation: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Parameter Storage and Removable Terminal Board Allows for easy replacement of control card without removing control wires, and stores all drive settings without the need for a copy device. Specifications Overload Capacity 120% for 60 seconds Output Frequency 0.01 to 400 Hz Control Methods V/Hz Control Enclosure Solutions Open Type / IP00 NEMA Type 1 Power Solutions Six Pulse (Standard) 230V: 1 to 25 HP 480V: 1 to 25 HP Global Certification UL, CSA, CE, RoHS, C-Tick Standard I/O (7) multi-function digital input (24Vdc) (2) multi-function analog input (0-10Vdc, 4-20 mA) (1) multi-function relay (form C) (1) multi-function analog output (0-10Vdc) Sensor feedback power supply (+24Vdc @ 30 mA supply)
Request a Quote Datasheet
Description
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection. iQpump Micro can also replace rotary phase converters when converting from a single-phase to a three-phase pump motor. Features Three (3) Pump Control Modes: Simplex Control Drive to Drive Multiplexing (Up to 4 Lag Pumps) Pump Down Level Control Pump Specific HOA Operator with Real Time Clock - (Recommended Option: Remote HOA key pad operator) 5-line, 16-character alpha-numeric display with time and date stamping for events, along with timer controls for starting, and stopping. Pre-Configured Pump Application Macros Choose from 4 pre-configured pump application macros allowing for a simple and easy setup by the user or technician. Each application has a dedicated pump quick setup menu allowing for easy parameter entry by following the prompt questions. Selectable and Custom Engineering Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and fl ow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump Alternation: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Parameter Storage and Removable Terminal Board Allows for easy replacement of control card without removing control wires, and stores all drive settings without the need for a copy device. Specifications Overload Capacity 120% for 60 seconds Output Frequency 0.01 to 400 Hz Control Methods V/Hz Control Enclosure Solutions Open Type / IP00 NEMA Type 1 Power Solutions Six Pulse (Standard) 230V: 1 to 25 HP 480V: 1 to 25 HP Global Certification UL, CSA, CE, RoHS, C-Tick Standard I/O (7) multi-function digital input (24Vdc) (2) multi-function analog input (0-10Vdc, 4-20 mA) (1) multi-function relay (form C) (1) multi-function analog output (0-10Vdc) Sensor feedback power supply (+24Vdc @ 30 mA supply)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Pump Drive - iQpump Micro - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
Intelligent Pump Drive
iQpump Micro
Intelligent Pump Drive iQpump Micro
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection. iQpump Micro can also replace rotary phase converters when converting from a single-phase to a three-phase pump motor. Features Three (3) Pump Control Modes: Simplex Control Drive to Drive Multiplexing (Up to 4 Lag Pumps) Pump Down Level Control Pump Specific HOA Operator with Real Time Clock - (Recommended Option: Remote HOA key pad operator) 5-line, 16-character alpha-numeric display with time and date stamping for events, along with timer controls for starting, and stopping. Pre-Configured Pump Application Macros Choose from 4 pre-configured pump application macros allowing for a simple and easy setup by the user or technician. Each application has a dedicated pump quick setup menu allowing for easy parameter entry by following the prompt questions. Selectable and Custom Engineering Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and fl ow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump Alternation: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Parameter Storage and Removable Terminal Board Allows for easy replacement of control card without removing control wires, and stores all drive settings without the need for a copy device. Specifications Overload Capacity 120% for 60 seconds Output Frequency 0.01 to 400 Hz Control Methods V/Hz Control Enclosure Solutions Open Type / IP00 NEMA Type 1 Power Solutions Six Pulse (Standard) 230V: 1 to 25 HP 480V: 1 to 25 HP Global Certification UL, CSA, CE, RoHS, C-Tick Standard I/O (7) multi-function digital input (24Vdc) (2) multi-function analog input (0-10Vdc, 4-20 mA) (1) multi-function relay (form C) (1) multi-function analog output (0-10Vdc) Sensor feedback power supply (+24Vdc @ 30 mA supply)

Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features.
The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection.
iQpump Micro can also replace rotary phase converters when converting from a single-phase to a three-phase pump motor.

Features

Three (3) Pump Control Modes:

  • Simplex Control
  • Drive to Drive Multiplexing (Up to 4 Lag Pumps)
  • Pump Down Level Control

Pump Specific HOA Operator with Real Time Clock - (Recommended Option: Remote HOA key pad operator)

  • 5-line, 16-character alpha-numeric display with time and date stamping for events, along with timer controls for starting, and stopping.

Pre-Configured Pump Application Macros

  • Choose from 4 pre-configured pump application macros allowing for a simple and easy setup by the user or technician. Each application has a dedicated pump quick setup menu allowing for easy parameter entry by following the prompt questions.

Selectable and Custom Engineering Units

  • Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet.

Loss of Prime / Dry Run Protection

  • Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components.

Sleep Mode Minimum Flow

  • Protects and shuts down the pump at low speeds or in low flow conditions.

Pre-Charge Control (Controlled Pipe Fill)

  • This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and fl ow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin.

Hard Current Limit

  • As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps.

Pump Alternation:

  • Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors

Parameter Storage and Removable Terminal Board

  • Allows for easy replacement of control card without removing control wires, and stores all drive settings without the need for a copy device.

Specifications

Overload Capacity

  • 120% for 60 seconds

Output Frequency

  • 0.01 to 400 Hz

Control Methods

  • V/Hz Control

Enclosure Solutions

  • Open Type / IP00
  • NEMA Type 1

Power Solutions

  • Six Pulse (Standard)
    230V: 1 to 25 HP
    480V: 1 to 25 HP

Global Certification

  • UL, CSA, CE, RoHS, C-Tick

Standard I/O

  • (7) multi-function digital input (24Vdc)
  • (2) multi-function analog input
    (0-10Vdc, 4-20 mA)
  • (1) multi-function relay (form C)
  • (1) multi-function analog output
    (0-10Vdc)
  • Sensor feedback power supply
    (+24Vdc @ 30 mA supply)
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category Pump Controllers
Product Number iQpump Micro
Product Name Intelligent Pump Drive
Form Factor Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Pump Drive - CIMR-PW2V0069FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable; Network
Media Liquid
View Details
Intelligent Pump Drive - CIMR-PW2V0012FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable; Network
Media Liquid
View Details
Intelligent Pump Drive - CIMR-PW2V0040GAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable; Network
Media Liquid
View Details
Intelligent Pump Drive - CIMR-PW4V0004GAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable; Network
Media Liquid
View Details