Yaskawa America, Inc. - Motion Division Reducer HW9280632-A

Description
DISCONTINUED BY MANUFACTURER, REDUCTION GEAR, RV REDUCER, L AND U-AXIS, FOR MOTOMAN MRC SK-6 ROBOTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCTION GEAR, RV REDUCER, L AND U-AXIS, FOR MOTOMAN MRC SK-6 ROBOTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 96956528 - Radwell International
Willingboro, NJ, United States
Reducer
96956528
Reducer 96956528
DISCONTINUED BY MANUFACTURER, REDUCTION GEAR, RV REDUCER, L AND U-AXIS, FOR MOTOMAN MRC SK-6 ROBOTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCTION GEAR, RV REDUCER, L AND U-AXIS, FOR MOTOMAN MRC SK-6 ROBOTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 96956528
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-141 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 141 (X : 1)
View Details
GB58 25:1 Composite - 5825C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details