Yaskawa America, Inc. - Drives Division HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis HV35U4005ABA

Description
480V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD or Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
Request a Quote Datasheet
Description
480V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD or Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis - HV35U4005ABA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis
HV35U4005ABA
HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis HV35U4005ABA
480V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD or Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years

480V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive

The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps.

Features

  • Standard RS-485 BACnet MS/TP and Modbus RTU communication
  • UL/CSA compliance for use with A2L refrigerants
  • 100 kA rms symmetrical short-circuit current rating (SCCR)
  • Intuitive keypad with optional LCD or Bluetooth keypad
  • DriveWizard HVAC software for parameter management and start-up
  • Maintenance monitors
  • Global certifications (CE, UL, cUL, TUV, RCM, CSA)
  • Mean Time Between Failures (MTBF): 28 years
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number HV35U4005ABA
Product Name HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis
Product Variable Speed; Inverter; Pulse Width Modulation Drive
Motor / System Induction; Sensorless Vector; Vector Feedback
AC Input 380 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

G5HHP High Horsepower AC Drive - BC0400 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details
480V, 3-Phase, IP20/Protected Chassis -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C2C022 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 600 volts
Phase   Three Phase
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UA6AA115E1ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details