Yaskawa America, Inc. - Drives Division HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis with EMC Filter HV35U4004EBA

Description
480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD or Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
Request a Quote Datasheet
Description
480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD or Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis with EMC Filter - HV35U4004EBA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis with EMC Filter
HV35U4004EBA
HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis with EMC Filter HV35U4004EBA
480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps. Features Standard RS-485 BACnet MS/TP and Modbus RTU communication UL/CSA compliance for use with A2L refrigerants 100 kA rms symmetrical short-circuit current rating (SCCR) Intuitive keypad with optional LCD or Bluetooth keypad DriveWizard HVAC software for parameter management and start-up Maintenance monitors Global certifications (CE, UL, cUL, TUV, RCM, CSA) Mean Time Between Failures (MTBF): 28 years

480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive

The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for rooftop units, data center cooling packages, air handlers, chillers, and heat pumps.

Features

  • Standard RS-485 BACnet MS/TP and Modbus RTU communication
  • UL/CSA compliance for use with A2L refrigerants
  • 100 kA rms symmetrical short-circuit current rating (SCCR)
  • Intuitive keypad with optional LCD or Bluetooth keypad
  • DriveWizard HVAC software for parameter management and start-up
  • Maintenance monitors
  • Global certifications (CE, UL, cUL, TUV, RCM, CSA)
  • Mean Time Between Failures (MTBF): 28 years
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number HV35U4004EBA
Product Name HV305 Drive - 480V, 3-Phase, IP20/Protected Chassis with EMC Filter
Product Variable Speed; Inverter; Pulse Width Modulation Drive
Motor / System Induction; Sensorless Vector; Vector Feedback
AC Input 380 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

G5HHP High Horsepower AC Drive - BB1350PCZ - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UD6DA800ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
480V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C2B040 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details