The HV600 redundant packages provide two HV600 drives in one UL Type 1 or UL Type 12 enclosure to deliver performance and peace of mind. If one drive fails, the redundant system automatically transfers control of the motor to the other drive to eliminate costly downtime. Every HV600 redundant package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | H6R2B014 |
| Product Name | HV600 Redundant UL Type 12 |
| Setup | Control Panel |
| Configuration | Panel Mount |
| Communication | Ethernet; BACnet MSTP, APOGEE FLN, Metasys N2, and Modbus RTU, LonWorks, Ethernet/IP, and Modbus TCP/IP |
| Operating Temperature | -10 to 40 C (14 to 104 F) |