Yaskawa America, Inc. - Drives Division HV600 Enclosed Configured Drive H6C2D024

Description
HV600 drive in fully enclosed UL Type 1, 12, or 3R packages with features and options to fit specific application needs.
Request a Quote Datasheet
Description
HV600 drive in fully enclosed UL Type 1, 12, or 3R packages with features and options to fit specific application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HV600 Enclosed Configured Drive - H6C2D024 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
HV600 Enclosed Configured Drive
H6C2D024
HV600 Enclosed Configured Drive H6C2D024
HV600 drive in fully enclosed UL Type 1, 12, or 3R packages with features and options to fit specific application needs.

HV600 drive in fully enclosed UL Type 1, 12, or 3R packages with features and options to fit specific application needs.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number H6C2D024
Product Name HV600 Enclosed Configured Drive
Communication Ethernet (optional feature); BACnet, APOGEE, Metasys, and Modbus
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 208 volts
Phase   Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

MV1000 Medium Voltage Drive - CIMR-MV2UD6DA058ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
240V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
FP605 Series AC Drives - Fan & Pump Drives - 480V, 3-Phase, IP55/UL Type 12 with Switch -  - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction
Setup Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication Standard: Modbus RTU, RS-485, 115 kbpsOptional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C5B077 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details