Yaskawa America, Inc. - Drives Division HV600 Narrow Bypass H6BPB034

Description
HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in a UL Type 1 package to minimize wall space required
Request a Quote
Description
HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in a UL Type 1 package to minimize wall space required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yaskawa HV600 Narrow Bypass (part number H6BPB034) is a variable frequency drive (VFD) designed specifically for HVAC applications, offering a compact UL Type 1 package that minimizes wall space. This model features an intelligent bypass system, enhancing reliability and ease of maintenance. It supports both indoor and outdoor installations and is engineered for high ambient temperature ratings, making it suitable for various environments. The HV600 series is known for its energy efficiency, capable of reducing energy consumption by up to 70% in fan and pump systems. It provides enhanced control and protection for pumps, ensuring optimal performance while reducing mechanical stress. The drive is equipped with an easy-to-use interface and supports multiple communication protocols, facilitating integration into existing building automation systems. Engineers can expect quick commissioning and straightforward installation, along with robust technical support from Yaskawa. The HV600 Narrow Bypass is a reliable choice for projects requiring efficient HVAC solutions with minimal footprint.

Datasheet Summary
Powered by GS/AI

The Yaskawa HV600 Narrow Bypass (part number H6BPB034) is a variable frequency drive (VFD) designed specifically for HVAC applications, offering a compact UL Type 1 package that minimizes wall space. This model features an intelligent bypass system, enhancing reliability and ease of maintenance. It supports both indoor and outdoor installations and is engineered for high ambient temperature ratings, making it suitable for various environments. The HV600 series is known for its energy efficiency, capable of reducing energy consumption by up to 70% in fan and pump systems. It provides enhanced control and protection for pumps, ensuring optimal performance while reducing mechanical stress. The drive is equipped with an easy-to-use interface and supports multiple communication protocols, facilitating integration into existing building automation systems. Engineers can expect quick commissioning and straightforward installation, along with robust technical support from Yaskawa. The HV600 Narrow Bypass is a reliable choice for projects requiring efficient HVAC solutions with minimal footprint.

Suppliers

Company
Product
Description
Supplier Links
HV600 Narrow Bypass - H6BPB034 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
HV600 Narrow Bypass
H6BPB034
HV600 Narrow Bypass H6BPB034
HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in a UL Type 1 package to minimize wall space required

HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in a UL Type 1 package to minimize wall space required

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number H6BPB034
Product Name HV600 Narrow Bypass
Setup Control Panel
Communication Ethernet (optional feature); BACnet, APOGEE, Metasys, and Modbus
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

L1000A Commerical Drive - CIMR-LU4A0031 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
480V, 3-Phase, IP20/UL Type 1 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
G7 AC Drive - CIMR-G7U40301 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
A1000 Configured AC Drive - A1C2C144 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 600 volts
Phase   Three Phase
View Details