HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in fully enclosed UL Type 1, 12, or 3R packages to meet any environment.
Yaskawa America, Inc. - Drives Division | |
---|---|
Product Category | AC Motor Drives |
Product Number | H6B3B001 |
Product Name | HVAC Fan and Pump Enclosed Bypass Drive - HV600 Series |
Communication | Ethernet (optional feature); BACnet, APOGEE, Metasys, and Modbus |
Operating Temperature | -10 to 50 C (14 to 122 F) |
AC Input | 480 volts |
Phase | Three Phase |