The Yaskawa GA800 Industrial General Purpose Drive (part number GA80U2012ABM) is designed for a wide range of industrial applications, offering power ratings from 1 to 150 HP at 240 V, 1 to 1000 HP at 480 V, and 125 to 500 HP at 600 V. It features advanced motor control capabilities, including support for induction, permanent magnet, and reluctance motors, with both open and closed loop vector control options. The drive includes an integrated brake transistor for models up to 125 HP and provides fast-acting control for tripless operation. The GA800 is equipped with a high-resolution display and setup wizards for user-friendly configuration. It supports various communication protocols, including Ethernet I/P, ProfiNet, and Modbus TCP/IP, allowing for flexible integration into existing networks. The drive also includes features for functional safety, such as embedded safe torque off, and is designed with a conformal coating for contamination resistance. Additionally, it is environmentally friendly, utilizing RoHS-compliant materials. The GA800's mobile-friendly interface allows for convenient interaction via Bluetooth and DriveWizard Mobile, enabling data logging and cloud storage capabilities.
200-240V, 3-Phase, NEMA1 AC Motor Drive
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
200-240V, 3-Phase, NEMA1 AC Motor Drive
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
| Yaskawa America, Inc. - Drives Division | Yaskawa America, Inc. - Drives Division | |
|---|---|---|
| Product Category | AC Motor Drives | Motor Speed Controllers |
| Product Number | GA80U2012ABM | GA80U2012ABM |
| Product Name | GA800 Industrial General Purpose Drive | GA800 Drive IP20/UL Type 1 |
| AC Input | 200 to 240 volts | 240 volts |
| Phase | Three Phase | Three Phase |
| Frequency | 60 Hz | |
| Power | 2985 watts | 2238 watts |
| Peak Current | 12.2 amps |