The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.
The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.
Yaskawa America, Inc. - Drives Division | |
---|---|
Product Category | AC Motor Drives |
Product Number | GA50U2070ABA |
Product Name | 240V, 3-Phase Industrial AC Microdrive, IP20/UL Type 1 |
Motor / System | Induction; Synchronous; Induction Motor (IM), Interior or Surface Permanent Magnet Motor (IPM/SPM), Synchronous Reluctance Motor (SynRM) |
Setup | Control Panel |
Configuration | DIN Rail |
Communication | RS485; Modbus RTU |
Operating Temperature | -10 to 60 C (14 to 140 F) |