Yaskawa America, Inc. - Drives Division GA500 Industrial AC Microdrive GA50U2012ABA

Description
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.
Request a Quote
Description
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GA500 Industrial AC Microdrive, specifically the GA50U2012ABA model, is designed for a wide range of applications, offering flexibility and ease of use. It operates at a rated voltage of 200 to 240 V and is suitable for both single-phase and three-phase configurations, with power outputs ranging from 1/6 to 30 HP for 240 V and 1/4 to 40 HP for 480 V. The drive features an overload capacity of 110% for normal duty and 150% for heavy duty, ensuring robust performance under varying conditions. The operating environment allows for ambient temperatures from -10 to +50¬8C, with storage temperatures up to 70¬8C. It has a protection design rated at IP20, making it suitable for indoor applications. The drive includes multiple standard I/O options, such as seven multi-function digital inputs and two analog inputs, along with advanced functions like an integrated PID controller and energy-saving features. For communication, the GA500 supports various protocols, including Modbus RTU and can be expanded with additional mounting kits for other communication options. This microdrive is compliant with several safety and environmental standards, including CE and RoHS, making it a reliable choice for industrial applications.

Datasheet Summary
Powered by GS/AI

The GA500 Industrial AC Microdrive, specifically the GA50U2012ABA model, is designed for a wide range of applications, offering flexibility and ease of use. It operates at a rated voltage of 200 to 240 V and is suitable for both single-phase and three-phase configurations, with power outputs ranging from 1/6 to 30 HP for 240 V and 1/4 to 40 HP for 480 V. The drive features an overload capacity of 110% for normal duty and 150% for heavy duty, ensuring robust performance under varying conditions. The operating environment allows for ambient temperatures from -10 to +50¬8C, with storage temperatures up to 70¬8C. It has a protection design rated at IP20, making it suitable for indoor applications. The drive includes multiple standard I/O options, such as seven multi-function digital inputs and two analog inputs, along with advanced functions like an integrated PID controller and energy-saving features. For communication, the GA500 supports various protocols, including Modbus RTU and can be expanded with additional mounting kits for other communication options. This microdrive is compliant with several safety and environmental standards, including CE and RoHS, making it a reliable choice for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
GA500 Industrial AC Microdrive - GA50U2012ABA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
GA500 Industrial AC Microdrive
GA50U2012ABA
GA500 Industrial AC Microdrive GA50U2012ABA
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.

240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis

The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.

Supplier's Site Datasheet
GA500 Industrial AC Microdrive - GA50U2012ABA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
GA500 Industrial AC Microdrive
GA50U2012ABA
GA500 Industrial AC Microdrive GA50U2012ABA
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.

240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis

The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering intuitive interaction and world-class quality, the GA500 is the drive you can count on for constant, high quality performance.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number GA50U2012ABA
Product Name GA500 Industrial AC Microdrive
Motor / System Induction; Synchronous; Induction Motor (IM), Interior or Surface Permanent Magnet Motor (IPM/SPM), Synchronous Reluctance Motor (SynRM)
Setup Control Panel
Configuration DIN Rail
Communication RS485; Modbus RTU
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

L1000E Commercial Drive - CIMR-LE2A0031 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
L1000A Commerical Drive - CIMR-LU4A0031 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
480V, 3-Phase, IP20/UL Type 1 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Fullfeatured AC Drive - CIMR-AU2A0021FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details