Yaskawa America, Inc. - Drives Division GA800 Configured UL Type 12 Heavy Duty (HD) G8C5B720

Description
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote Datasheet
Description
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GA800 Configured UL Type 12 Heavy Duty (HD) - G8C5B720 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
GA800 Configured UL Type 12 Heavy Duty (HD)
G8C5B720
GA800 Configured UL Type 12 Heavy Duty (HD) G8C5B720
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Configured Product for GA800 Drive

The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested.

This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number G8C5B720
Product Name GA800 Configured UL Type 12 Heavy Duty (HD)
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

480V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C5C002 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 600 volts
Phase   Three Phase
View Details
G5HHP High Horsepower AC Drive - BC1600PZ - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details
HV600 Series Fan & Pump Drives - 480V, 3-Phase, IP20/UL Type 1 -  - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction
Setup Control Panel; Other; LCD keypad with Hand-Off-Auto and Status Ring
Operating Temperature -10 to 50 C (14 to 122 F)
View Details