Yaskawa America, Inc. - Drives Division GA800 Configured UL Type 3R Normal Duty (ND) G8C3B034

Description
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote
Description
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GA800 Configured UL Type 3R Normal Duty (ND) drive from Yaskawa America, Inc. is designed for industrial applications, offering a power range from 1 to 150 HP at 240 V, 1 to 1000 HP at 480 V, and 125 to 500 HP at 600 V. It features advanced motor control capabilities, including support for induction, permanent magnet, and reluctance motors, with both open and closed loop vector control options. The drive includes an integrated brake transistor for models up to 125 HP and provides fast-acting control for tripless operation. The GA800 is equipped with a high-resolution display and setup wizards for easy configuration, along with Bluetooth connectivity for mobile device interaction. It supports various network protocols, including Ethernet I/P, ProfiNet, and Modbus TCP/IP, allowing for flexible integration into existing systems. The drive also incorporates functional safety features, such as embedded safe torque off, and is designed with a conformal coating for contamination resistance. Its environmentally friendly construction includes RoHS materials, making it suitable for sustainable industrial use.

Datasheet Summary
Powered by GS/AI

The GA800 Configured UL Type 3R Normal Duty (ND) drive from Yaskawa America, Inc. is designed for industrial applications, offering a power range from 1 to 150 HP at 240 V, 1 to 1000 HP at 480 V, and 125 to 500 HP at 600 V. It features advanced motor control capabilities, including support for induction, permanent magnet, and reluctance motors, with both open and closed loop vector control options. The drive includes an integrated brake transistor for models up to 125 HP and provides fast-acting control for tripless operation. The GA800 is equipped with a high-resolution display and setup wizards for easy configuration, along with Bluetooth connectivity for mobile device interaction. It supports various network protocols, including Ethernet I/P, ProfiNet, and Modbus TCP/IP, allowing for flexible integration into existing systems. The drive also incorporates functional safety features, such as embedded safe torque off, and is designed with a conformal coating for contamination resistance. Its environmentally friendly construction includes RoHS materials, making it suitable for sustainable industrial use.

Suppliers

Company
Product
Description
Supplier Links
GA800 Configured UL Type 3R Normal Duty (ND) - G8C3B034 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
GA800 Configured UL Type 3R Normal Duty (ND)
G8C3B034
GA800 Configured UL Type 3R Normal Duty (ND) G8C3B034
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Configured Product for GA800 Drive

The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested.

This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number G8C3B034
Product Name GA800 Configured UL Type 3R Normal Duty (ND)
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0044FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
L1000A Commerical Drive - CIMR-LU2A0014 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UA6AA220E1ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details
480V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details