Configured Product for G7 Drive
The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc.
The G7/Configured has been designed for flexibility in providing the features and options commonly demanded by industrial control designers.
Yaskawa America, Inc. - Drives Division | |
---|---|
Product Category | AC Motor Drives |
Product Number | G7CBB590 |
Product Name | G7 Configured Drive |
Setup | Computer; Control Panel; Handheld |
Features | Self Diagnostics (optional feature); Other; NEMA 12, UL Type 1, IP22, or IP54 Enclosures |
Configuration | Panel Mount; Other; Wall Mount |
Communication | Ethernet; RS232; RS422; RS485 |
Operating Temperature | -10 to 40 C (14 to 104 F) |