- Trained on our vast library of engineering resources.

Yaskawa America, Inc. - Drives Division Fan & Pump Drives; 208V UL Type 3R Configured Models F6C3D169

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan & Pump Drives; 208V UL Type 3R Configured Models - F6C3D169 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, USA
Fan & Pump Drives; 208V UL Type 3R Configured Models
F6C3D169
Fan & Pump Drives; 208V UL Type 3R Configured Models F6C3D169
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive. Package Features Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Disconnect switch Lockable Circuit Breaker Input Fuses Input Reactor2 Output Reactor2 Space Heater1 50 °C ambient1 Motor Output Terminal Block Pre-engineered Package Control Options EtherNet/IP DeviceNet Profibus BACnet MSTP LonWorks Ethernet (Modbus TCP/IP) Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA Keypad Viewing Window1 Custom Nameplates Start & Stop Push Buttons Run (Green) & Stop (Red) Pilot Lights Fault Pilot Light (Red) Hand-Off-Auto (HOA) Switch Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Contactor multiplexing for pump systems Footnotes UL Type 3R packages only. Option H may be substituted for option R for 240 V packages up to 150 HP, and 480 V packages up to 600 HP. The FP605 supports two option cards. A package may consist of one network option and one digital/analog output option card. Option N and E are not supported at the same time even if the network option is not used.

1 HP to 600 HP Configured Packages

The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.


The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.

Package Features

Drives for Every Environment

  • UL Type 1 Enclosure
  • UL Type 12 Enclosure
  • UL Type 3R Enclosure

Flexible Solution

  • -10°C to +40°C ambient
  • 50°C ambient option (UL Type 3R only)
  • Freestanding leg kits (UL Type 3R only)
  • Common power & Control options

Pre-engineered Package Power Options

  • Lockable Disconnect switch
  • Lockable Circuit Breaker
  • Input Fuses
  • Input Reactor2
  • Output Reactor2
  • Space Heater1
  • 50 °C ambient1
  • Motor Output Terminal Block

Pre-engineered Package Control Options

  • EtherNet/IP
  • DeviceNet
  • Profibus
  • BACnet MSTP
  • LonWorks
  • Ethernet (Modbus TCP/IP)
  • Digital Output Expansion Card
  • Analog Output Expansion Card
  • Control Transformer +200 VA
  • Keypad Viewing Window1
  • Custom Nameplates
  • Start & Stop Push Buttons
  • Run (Green) & Stop (Red) Pilot Lights
  • Fault Pilot Light (Red)
  • Hand-Off-Auto (HOA) Switch
  • Speed Potentiometer

Drive Features

Sustainable

  • 10-year maintenance-free operation
  • Compliance with global certifications and standards
  • Built-in line impedance for harmonic reduction
  • Conformal coating for circuit board protection

Quick and Easy Set-Up

  • Simple steps for efficient commissioning
  • Safe programming without main three-phase power
  • Operates induction, permanent magnet, and synchronous reluctance motors
  • DriveWizard® Mobile app for drive management on smart mobile devices

Simple Operation

  • High-visibility status ring
  • 32-character keypad with LCD display and tactile buttons
  • Compatible with all major network communication protocols
  • Easy maintenance with embedded Functional Safety

Advanced Pump Control

  • Fast and easy pump setup
  • Easy to understand pump terminology
  • Application presets for faster setup
  • Advanced pump protection features
  • Contactor multiplexing for pump systems

Footnotes

  1. UL Type 3R packages only.
  2. Option H may be substituted for option R for 240 V packages up to 150 HP, and 480 V packages up to 600 HP.
  3. The FP605 supports two option cards. A package may consist of one network option and one digital/analog output option card. Option N and E are not supported at the same time even if the network option is not used.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6C3D169
Product Name Fan & Pump Drives; 208V UL Type 3R Configured Models
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 200 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

L1000E Commercial Drive - CIMR-LE2A0432 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UCA100ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 3300 volts
View Details
G7 AC Drive - CIMR-G7U40111 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UD6DA077ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details