Yaskawa America, Inc. - Drives Division FP605 Enclosed Configured - UL Type 3R F6C3B040

Description
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.
Request a Quote
Description
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FP605 Enclosed Configured - UL Type 3R from Yaskawa America, Inc. is an industrial fan and pump drive designed for a wide range of applications, including centrifugal compressors, fans, and pumps. This drive is engineered for easy installation and configuration, making it suitable for various industries such as material handling, food and beverage, and chemical processing. The FP605 offers significant energy savings, with the potential to reduce energy costs by up to 60% compared to traditional mechanical control methods. It features advanced pump control capabilities and is equipped with embedded functional safety to minimize system downtime. The drive is tested under rigorous conditions, ensuring reliability and performance in demanding environments. With options for UL Type 1, UL Type 12, and UL Type 3R enclosures, the FP605 is built to withstand tough industrial conditions. It also includes features such as fast network connectivity and harmonic mitigation, enhancing its compatibility with existing systems. The product is backed by Yaskawa's global support network, providing assistance for installation, maintenance, and troubleshooting.

Datasheet Summary
Powered by GS/AI

The FP605 Enclosed Configured - UL Type 3R from Yaskawa America, Inc. is an industrial fan and pump drive designed for a wide range of applications, including centrifugal compressors, fans, and pumps. This drive is engineered for easy installation and configuration, making it suitable for various industries such as material handling, food and beverage, and chemical processing. The FP605 offers significant energy savings, with the potential to reduce energy costs by up to 60% compared to traditional mechanical control methods. It features advanced pump control capabilities and is equipped with embedded functional safety to minimize system downtime. The drive is tested under rigorous conditions, ensuring reliability and performance in demanding environments. With options for UL Type 1, UL Type 12, and UL Type 3R enclosures, the FP605 is built to withstand tough industrial conditions. It also includes features such as fast network connectivity and harmonic mitigation, enhancing its compatibility with existing systems. The product is backed by Yaskawa's global support network, providing assistance for installation, maintenance, and troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
FP605 Enclosed Configured - UL Type 3R - F6C3B040 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Enclosed Configured - UL Type 3R
F6C3B040
FP605 Enclosed Configured - UL Type 3R F6C3B040
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.

1 HP to 600 HP Configured Packages

The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6C3B040
Product Name FP605 Enclosed Configured - UL Type 3R
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

480V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
480V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C5B096 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details
L1000A Commerical Drive - CIMR-LU2A0115 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details